APEM Components, Inc. Panel Mount Indicator, Led, 12Mm, White, 3.3V; Led Color Apem Q12P1BXXW12E

Description
PANEL MOUNT INDICATOR, LED, 12MM, WHITE, 3.3V; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12MM, WHITE, 3.3V; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12Mm, White, 3.3V; Led Color Apem - 15R9843 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12Mm, White, 3.3V; Led Color Apem
15R9843
Panel Mount Indicator, Led, 12Mm, White, 3.3V; Led Color Apem 15R9843
PANEL MOUNT INDICATOR, LED, 12MM, WHITE, 3.3V; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12MM, WHITE, 3.3V; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9843
Product Name Panel Mount Indicator, Led, 12Mm, White, 3.3V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details