APEM Components, Inc. Panel Mount Indicator, Led, 12Mm, White, 3.3V; Led Color Apem Q12P1BXXW110E

Description
PANEL MOUNT INDICATOR, LED, 12MM, WHITE, 3.3V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:12mm; Forward Current If:6mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12MM, WHITE, 3.3V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:12mm; Forward Current If:6mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12Mm, White, 3.3V; Led Color Apem - 15R9842 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12Mm, White, 3.3V; Led Color Apem
15R9842
Panel Mount Indicator, Led, 12Mm, White, 3.3V; Led Color Apem 15R9842
PANEL MOUNT INDICATOR, LED, 12MM, WHITE, 3.3V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:12mm; Forward Current If:6mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12MM, WHITE, 3.3V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:12mm; Forward Current If:6mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9842
Product Name Panel Mount Indicator, Led, 12Mm, White, 3.3V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1357-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details
Led, 2Mm X 2.5Mm, Red / Green, Smd; Led Color Lumex - 19J8911 - Newark, An Avnet Company
Specs
LED Package: 2mm x 2.5mm
LED Type Red; Green; Green, Red
Viewing Angle 160 degrees
View Details