APEM Components, Inc. Panel Mount Indicator, Led, 12Mm, Red, 1.9V; Led Color Apem Q12P1BXXR24E

Description
PANEL MOUNT INDICATOR, LED, 12MM, RED, 1.9V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:1.9V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12MM, RED, 1.9V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:1.9V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12Mm, Red, 1.9V; Led Color Apem - 15R9841 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12Mm, Red, 1.9V; Led Color Apem
15R9841
Panel Mount Indicator, Led, 12Mm, Red, 1.9V; Led Color Apem 15R9841
PANEL MOUNT INDICATOR, LED, 12MM, RED, 1.9V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:1.9V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12MM, RED, 1.9V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:1.9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9841
Product Name Panel Mount Indicator, Led, 12Mm, Red, 1.9V; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D12D8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details