APEM Components, Inc. Led Indicator, Panel, 12Mm, Yellow, 220V; Led Colour Apem Q12P1BXXHY220E

Description
LED INDICATOR, PANEL, 12MM, YELLOW, 220V; LED Colour:Yellow; Operating Voltage:220VAC; Mounting Hole Dia:12mm; Forward Current If:3mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12MM, YELLOW, 220V; LED Colour:Yellow; Operating Voltage:220VAC; Mounting Hole Dia:12mm; Forward Current If:3mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12Mm, Yellow, 220V; Led Colour Apem - 91Y6847 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12Mm, Yellow, 220V; Led Colour Apem
91Y6847
Led Indicator, Panel, 12Mm, Yellow, 220V; Led Colour Apem 91Y6847
LED INDICATOR, PANEL, 12MM, YELLOW, 220V; LED Colour:Yellow; Operating Voltage:220VAC; Mounting Hole Dia:12mm; Forward Current If:3mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC RoHS Compliant: Yes

LED INDICATOR, PANEL, 12MM, YELLOW, 220V; LED Colour:Yellow; Operating Voltage:220VAC; Mounting Hole Dia:12mm; Forward Current If:3mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6847
Product Name Led Indicator, Panel, 12Mm, Yellow, 220V; Led Colour Apem
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
SWIR Emitters - MTSM0013-843-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
Viewing Angle 120 degrees
View Details
LED White Lighting - 475-GWCSSRM3.EM-M8N1-A838-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers