APEM Components, Inc. Panel Indicator, 12Mm, Yellow, 12Vdc; Led Color Apem Q12P1BXXHY12E

Description
PANEL INDICATOR, 12MM, YELLOW, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:Q12 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12MM, YELLOW, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:Q12 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12Mm, Yellow, 12Vdc; Led Color Apem - 81Y0223 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12Mm, Yellow, 12Vdc; Led Color Apem
81Y0223
Panel Indicator, 12Mm, Yellow, 12Vdc; Led Color Apem 81Y0223
PANEL INDICATOR, 12MM, YELLOW, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:Q12 Series RoHS Compliant: Yes

PANEL INDICATOR, 12MM, YELLOW, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:Q12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 81Y0223
Product Name Panel Indicator, 12Mm, Yellow, 12Vdc; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Optoelectronics - LED Indication - Discrete - 1133760-ASMT-CW20 - Win Source Electronics
Specs
LED Type White; White
Viewing Angle 150 degrees
Forward Voltage 3 volts
View Details
5 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details