APEM Components, Inc. Panel Indicator, 12Mm, Red, 12Vdc; Led Color Apem Q12P1BXXHR12E

Description
PANEL INDICATOR, 12MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:Q12 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:Q12 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12Mm, Red, 12Vdc; Led Color Apem - 81Y0222 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12Mm, Red, 12Vdc; Led Color Apem
81Y0222
Panel Indicator, 12Mm, Red, 12Vdc; Led Color Apem 81Y0222
PANEL INDICATOR, 12MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:Q12 Series RoHS Compliant: Yes

PANEL INDICATOR, 12MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:Q12 Series RoHS Compliant: Yes

Supplier's Site
Led Indicator, Panel, 12Mm, Red, 12V; Led Colour Apem - 91Y6843 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12Mm, Red, 12V; Led Colour Apem
91Y6843
Led Indicator, Panel, 12Mm, Red, 12V; Led Colour Apem 91Y6843
LED INDICATOR, PANEL, 12MM, RED, 12V; LED Colour:Red; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC (15- RoHS Compliant: Yes

LED INDICATOR, PANEL, 12MM, RED, 12V; LED Colour:Red; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 81Y0222 91Y6843
Product Name Panel Indicator, 12Mm, Red, 12Vdc; Led Color Apem Led Indicator, Panel, 12Mm, Red, 12V; Led Colour Apem
LED Type Red; Red Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details