APEM Components, Inc. Led Indicator, Panel, 12Mm, Green, 24V; Led Colour Apem Q12P1BXXHG24E

Description
LED INDICATOR, PANEL, 12MM, GREEN, 24V; LED Colour:Green; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12MM, GREEN, 24V; LED Colour:Green; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12Mm, Green, 24V; Led Colour Apem - 91Y6842 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12Mm, Green, 24V; Led Colour Apem
91Y6842
Led Indicator, Panel, 12Mm, Green, 24V; Led Colour Apem 91Y6842
LED INDICATOR, PANEL, 12MM, GREEN, 24V; LED Colour:Green; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC RoHS Compliant: Yes

LED INDICATOR, PANEL, 12MM, GREEN, 24V; LED Colour:Green; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6842
Product Name Led Indicator, Panel, 12Mm, Green, 24V; Led Colour Apem
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169855 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details