APEM Components, Inc. Panel Mount Indicator, Led, 12Mm, Green, 2.2V; Led Color Apem Q12P1BXXG12E

Description
PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 12mm, Green, 2.2V is designed for panel mounting applications and features a prominent bezel style. It operates at a forward voltage of 2.2V and a typical forward current of 20mA, providing a luminous intensity of 50mcd. The indicator is rated for an operating voltage of 12VDC and is IP67 rated, ensuring protection against dust and water ingress. It includes a fixing nut and spring washer for secure installation. The product is suitable for a wide operating temperature range of -40 to +85°C and has a life expectancy of 100,000 hours. This indicator is UL recognized and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 12mm, Green, 2.2V is designed for panel mounting applications and features a prominent bezel style. It operates at a forward voltage of 2.2V and a typical forward current of 20mA, providing a luminous intensity of 50mcd. The indicator is rated for an operating voltage of 12VDC and is IP67 rated, ensuring protection against dust and water ingress. It includes a fixing nut and spring washer for secure installation. The product is suitable for a wide operating temperature range of -40 to +85°C and has a life expectancy of 100,000 hours. This indicator is UL recognized and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12Mm, Green, 2.2V; Led Color Apem - 15R9837 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12Mm, Green, 2.2V; Led Color Apem
15R9837
Panel Mount Indicator, Led, 12Mm, Green, 2.2V; Led Color Apem 15R9837
PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9837
Product Name Panel Mount Indicator, Led, 12Mm, Green, 2.2V; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Specs
LED Type Yellow
Viewing Angle 60 degrees
Forward Current 0.1000 milliamps
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details