APEM Components, Inc. Panel Mount Indicator, Led, 12Mm, Blue, 3.3V; Led Color Apem Q12P1BXXB12E

Description
PANEL MOUNT INDICATOR, LED, 12MM, BLUE, 3.3V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12MM, BLUE, 3.3V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12Mm, Blue, 3.3V; Led Color Apem - 15R9834 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12Mm, Blue, 3.3V; Led Color Apem
15R9834
Panel Mount Indicator, Led, 12Mm, Blue, 3.3V; Led Color Apem 15R9834
PANEL MOUNT INDICATOR, LED, 12MM, BLUE, 3.3V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12MM, BLUE, 3.3V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9834
Product Name Panel Mount Indicator, Led, 12Mm, Blue, 3.3V; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Single Rank Mini-mold Chip LED - SML-D15YW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers