APEM Components, Inc. Panel Mount Indicator, Led, 12Mm, Blue, 3.3V; Led Color Apem Q12P1BXXB110E

Description
PANEL MOUNT INDICATOR, LED, 12MM, BLUE, 3.3V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:12mm; Forward Current If:6mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12MM, BLUE, 3.3V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:12mm; Forward Current If:6mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12Mm, Blue, 3.3V; Led Color Apem - 15R9833 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12Mm, Blue, 3.3V; Led Color Apem
15R9833
Panel Mount Indicator, Led, 12Mm, Blue, 3.3V; Led Color Apem 15R9833
PANEL MOUNT INDICATOR, LED, 12MM, BLUE, 3.3V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:12mm; Forward Current If:6mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12MM, BLUE, 3.3V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:12mm; Forward Current If:6mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9833
Product Name Panel Mount Indicator, Led, 12Mm, Blue, 3.3V; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details