APEM Components, Inc. Led Panel Indicator, White, 12Mm, 12Vdc Rohs Compliant Apem Q12F1CXXW12E

Description
LED PANEL INDICATOR, WHITE, 12MM, 12VDC ROHS COMPLIANT: YES
Datasheet
Description
LED PANEL INDICATOR, WHITE, 12MM, 12VDC ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, White, 12Mm, 12Vdc Rohs Compliant Apem - 65AH9390 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, White, 12Mm, 12Vdc Rohs Compliant Apem
65AH9390
Led Panel Indicator, White, 12Mm, 12Vdc Rohs Compliant Apem 65AH9390
LED PANEL INDICATOR, WHITE, 12MM, 12VDC ROHS COMPLIANT: YES

LED PANEL INDICATOR, WHITE, 12MM, 12VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65AH9390
Product Name Led Panel Indicator, White, 12Mm, 12Vdc Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED Indication - Discrete - 1497-1130-1-ND - DigiKey
Specs
LED Package: 1209 (3224 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 60 degrees
View Details