APEM Components, Inc. Led Panel Indicator, Yel, 12Mm, 220Vac Rohs Compliant Apem Q12F1BXXHY220E

Description
LED PANEL INDICATOR, YEL, 12MM, 220VAC ROHS COMPLIANT: YES
Description
LED PANEL INDICATOR, YEL, 12MM, 220VAC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Panel Indicator, Yellow, 12mm, 220VAC, part number 65AH9370, is designed for panel mounting and features a 12mm diameter. It operates at a voltage range of 207 to 235 VAC with a typical current of 3 mA. The indicator has a maximum reverse voltage of 5 V and a life expectancy of 100,000 hours. It is available with solder lug/faston terminals and is constructed with a plated brass bezel, which can be finished in bright chrome, black, or satin grey, and a molded polycarbonate rear body. This product offers an IP67 sealing option, making it suitable for environments where moisture and dust are concerns. The operating temperature range for the rear plastic body is -30 °C to +65 °C, while the rear epoxy body can withstand temperatures from -40 °C to +85 °C. The viewing angle is between 30° and 100°, depending on the model. The LED intensity for the yellow variant is rated at 1,100 mcd, ensuring visibility in various lighting conditions. Engineers should consider this product for applications requiring reliable visual indicators in potentially harsh environments, where compliance with RoHS standards is also a requirement.

Datasheet Summary
Powered by GS/AI

The LED Panel Indicator, Yellow, 12mm, 220VAC, part number 65AH9370, is designed for panel mounting and features a 12mm diameter. It operates at a voltage range of 207 to 235 VAC with a typical current of 3 mA. The indicator has a maximum reverse voltage of 5 V and a life expectancy of 100,000 hours. It is available with solder lug/faston terminals and is constructed with a plated brass bezel, which can be finished in bright chrome, black, or satin grey, and a molded polycarbonate rear body. This product offers an IP67 sealing option, making it suitable for environments where moisture and dust are concerns. The operating temperature range for the rear plastic body is -30 °C to +65 °C, while the rear epoxy body can withstand temperatures from -40 °C to +85 °C. The viewing angle is between 30° and 100°, depending on the model. The LED intensity for the yellow variant is rated at 1,100 mcd, ensuring visibility in various lighting conditions. Engineers should consider this product for applications requiring reliable visual indicators in potentially harsh environments, where compliance with RoHS standards is also a requirement.

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Yel, 12Mm, 220Vac Rohs Compliant Apem - 65AH9370 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Yel, 12Mm, 220Vac Rohs Compliant Apem
65AH9370
Led Panel Indicator, Yel, 12Mm, 220Vac Rohs Compliant Apem 65AH9370
LED PANEL INDICATOR, YEL, 12MM, 220VAC ROHS COMPLIANT: YES

LED PANEL INDICATOR, YEL, 12MM, 220VAC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65AH9370
Product Name Led Panel Indicator, Yel, 12Mm, 220Vac Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169851 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Circular LED lamp - SLR-325DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/030UNV750/CO/BZ/74381 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details