APEM Components, Inc. Panel Mounting LED Indicator Q12 Series

Description
12mm panel mounting LED indicators 8mm coloured diffused epoxy lens or 8mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent, bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer
Description
12mm panel mounting LED indicators 8mm coloured diffused epoxy lens or 8mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent, bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

Suppliers

Company
Product
Description
Supplier Links
Panel Mounting LED Indicator - Q12 Series - APEM Components, Inc.
Haverhill, MA, USA
Panel Mounting LED Indicator
Q12 Series
Panel Mounting LED Indicator Q12 Series
12mm panel mounting LED indicators 8mm coloured diffused epoxy lens or 8mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent, bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

12mm panel mounting LED indicators 8mm coloured diffused epoxy lens or 8mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent, bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Light Emitting Diodes (LED)
Product Number Q12 Series
Product Name Panel Mounting LED Indicator
LED Type Red; Yellow (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Long Life Type Mini-mold Chip LED - SMLD12E3N1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 496 nm (4960 Å)
View Details