APEM Components, Inc. Led Panel Indicator, 12.7Mm, Yel, 12Vdc; Led Color Apem Q12-7P5BXXHY12E

Description
LED PANEL INDICATOR, 12.7MM, YEL, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:Q12-7 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 12.7MM, YEL, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:Q12-7 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 12.7Mm, Yel, 12Vdc; Led Color Apem - 73AC6581 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 12.7Mm, Yel, 12Vdc; Led Color Apem
73AC6581
Led Panel Indicator, 12.7Mm, Yel, 12Vdc; Led Color Apem 73AC6581
LED PANEL INDICATOR, 12.7MM, YEL, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:Q12-7 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 12.7MM, YEL, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:Q12-7 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 73AC6581
Product Name Led Panel Indicator, 12.7Mm, Yel, 12Vdc; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-3080CA3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers