LED PANEL INDICATOR, 12.7MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:Q12-7 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 73AC6580 |
| Product Name | Led Panel Indicator, 12.7Mm, Red, 12Vdc; Led Color Apem |
| LED Type | Red; Red |