APEM Components, Inc. Led Panel Indicator, 12.7Mm, Blu, 12Vdc; Led Color Apem Q12-7P5BXXB12E

Description
LED PANEL INDICATOR, 12.7MM, BLU, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q12-7 Series RoHS Compliant: Yes
Description
LED PANEL INDICATOR, 12.7MM, BLU, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q12-7 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Panel Indicator, part number 73AC6578, features a 12.7 mm (0.5 inch) panel mount design with a blue LED color and operates at 12V DC. It has a luminous intensity of 800 mcd and is rated IP67, making it suitable for environments where moisture and dust protection are required. The indicator has a maximum reverse voltage of 5V and a life expectancy of 100,000 hours. It can operate within a temperature range of -30 °C to +65 °C for the rear plastic body and -40 °C to +85 °C for the rear epoxy body. The product is RoHS compliant and utilizes solder lug/faston terminals for connection. This indicator is ideal for applications requiring reliable visual signaling in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The LED Panel Indicator, part number 73AC6578, features a 12.7 mm (0.5 inch) panel mount design with a blue LED color and operates at 12V DC. It has a luminous intensity of 800 mcd and is rated IP67, making it suitable for environments where moisture and dust protection are required. The indicator has a maximum reverse voltage of 5V and a life expectancy of 100,000 hours. It can operate within a temperature range of -30 °C to +65 °C for the rear plastic body and -40 °C to +85 °C for the rear epoxy body. The product is RoHS compliant and utilizes solder lug/faston terminals for connection. This indicator is ideal for applications requiring reliable visual signaling in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 12.7Mm, Blu, 12Vdc; Led Color Apem - 73AC6578 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 12.7Mm, Blu, 12Vdc; Led Color Apem
73AC6578
Led Panel Indicator, 12.7Mm, Blu, 12Vdc; Led Color Apem 73AC6578
LED PANEL INDICATOR, 12.7MM, BLU, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q12-7 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 12.7MM, BLU, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q12-7 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 73AC6578
Product Name Led Panel Indicator, 12.7Mm, Blu, 12Vdc; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
.312
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
Super Nova 4 LED Module Green - MD-EL-SN4-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 800 milliwatts
View Details