APEM Components, Inc. Led Panel Indicator, 12.7Mm, Blu, 12Vdc; Led Color Apem Q12-7P1CXXB12E

Description
LED PANEL INDICATOR, 12.7MM, BLU, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q12-7 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 12.7MM, BLU, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q12-7 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 12.7Mm, Blu, 12Vdc; Led Color Apem - 73AC6571 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 12.7Mm, Blu, 12Vdc; Led Color Apem
73AC6571
Led Panel Indicator, 12.7Mm, Blu, 12Vdc; Led Color Apem 73AC6571
LED PANEL INDICATOR, 12.7MM, BLU, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q12-7 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 12.7MM, BLU, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q12-7 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 73AC6571
Product Name Led Panel Indicator, 12.7Mm, Blu, 12Vdc; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Chip LED with reflector - SML-010PT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 555 nm (5550 Å)
View Details