APEM Components, Inc. Led Panel Indicator, 12.7Mm, Blu, 2Vdc; Led Color Apem Q12-7P1CXXB02E

Description
LED PANEL INDICATOR, 12.7MM, BLU, 2VDC; LED Color:Blue; Operating Voltage:2VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q12-7 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 12.7MM, BLU, 2VDC; LED Color:Blue; Operating Voltage:2VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q12-7 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 12.7Mm, Blu, 2Vdc; Led Color Apem - 73AC6570 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 12.7Mm, Blu, 2Vdc; Led Color Apem
73AC6570
Led Panel Indicator, 12.7Mm, Blu, 2Vdc; Led Color Apem 73AC6570
LED PANEL INDICATOR, 12.7MM, BLU, 2VDC; LED Color:Blue; Operating Voltage:2VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q12-7 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 12.7MM, BLU, 2VDC; LED Color:Blue; Operating Voltage:2VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q12-7 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 73AC6570
Product Name Led Panel Indicator, 12.7Mm, Blu, 2Vdc; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular LED lamp - SLR-343MC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
3 suppliers
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details