APEM Components, Inc. Led Panel Indicator, 12.7Mm, Grn, 12Vdc; Led Color Apem Q12-7F5BXXHG12E

Description
LED PANEL INDICATOR, 12.7MM, GRN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:1.56cd; IP / NEMA Rating:IP67; Product Range:Q12-7 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 12.7MM, GRN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:1.56cd; IP / NEMA Rating:IP67; Product Range:Q12-7 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 12.7Mm, Grn, 12Vdc; Led Color Apem - 73AC6567 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 12.7Mm, Grn, 12Vdc; Led Color Apem
73AC6567
Led Panel Indicator, 12.7Mm, Grn, 12Vdc; Led Color Apem 73AC6567
LED PANEL INDICATOR, 12.7MM, GRN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:1.56cd; IP / NEMA Rating:IP67; Product Range:Q12-7 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 12.7MM, GRN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:1.56cd; IP / NEMA Rating:IP67; Product Range:Q12-7 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 73AC6567
Product Name Led Panel Indicator, 12.7Mm, Grn, 12Vdc; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 120 degrees
View Details