Keypad Switch 12 Metal Keys Contacts Matrix Output Non-Illuminated 0.2A @ 24VDC
| DigiKey | |
|---|---|
| Product Category | Industrial Keypads |
| Product Number | 679-3925-ND |
| Product Name | Keypad Switches |
| Standard Keypad Size | 3x4 |
| Mounting | Front Panel |
| Keypad Output | X-Y |
| Connector Style | Other |
| Features | DustProof; Splashproof |