Thumbwheel Switch BCD Complement 0.1A @ 40VAC/DC Panel Mount, Snap-In
| DigiKey | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Pushwheel Switches | Pushwheel Switches |
| Product Number | PICOD137AK2AP-ND | PICOD137AK2 |
| Product Name | Thumbwheel Switches | Pushwheel Switches |
| Operator Style | Thumbwheel | |
| Circuit Code | BCD Complement | |
| Size | Standard (General Purpose) | |
| Terminal Type | Card Edge/Solder Pad | |
| Current | 0.1000 amps |