APEM Components, Inc. DIP Switches / SIP Switches NDS08V

Description
DIP Switches / SIP Switches 25mA 24VDC 8Pos 10N SPST, UL94-V0
Datasheet
Description
DIP Switches / SIP Switches 25mA 24VDC 8Pos 10N SPST, UL94-V0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
NDS08V
DIP Switches / SIP Switches NDS08V
DIP Switches / SIP Switches 25mA 24VDC 8Pos 10N SPST, UL94-V0

DIP Switches / SIP Switches 25mA 24VDC 8Pos 10N SPST, UL94-V0

Buy Now
Dip Sw, Spst, 0.025, 24Vdc, Th; No. Of Circuits Apem - 06AC4210 - Newark, An Avnet Company
Chicago, IL, United States
Dip Sw, Spst, 0.025, 24Vdc, Th; No. Of Circuits Apem
06AC4210
Dip Sw, Spst, 0.025, 24Vdc, Th; No. Of Circuits Apem 06AC4210
DIP SW, SPST, 0.025, 24VDC, TH; No. of Circuits:8Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

DIP SW, SPST, 0.025, 24VDC, TH; No. of Circuits:8Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches
Product Number NDS08V 06AC4210
Product Name DIP Switches / SIP Switches Dip Sw, Spst, 0.025, 24Vdc, Th; No. Of Circuits Apem
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 1759630 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details
A6S-H Slide DIP Switch - A6S-7102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 18.72 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switch - 1825008-4 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
4 suppliers