APEM Components, Inc. Dip Switch, 4Pos, Spst-No, Slide, Th; No. Of Circuits Apem NDS04V

Description
DIP SWITCH, 4POS, SPST-NO, SLIDE, TH; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST-N O; Contact Voltage DC Max:50V; Contact Current DC Max:100mA RoHS Compliant: Yes
Datasheet
Description
DIP SWITCH, 4POS, SPST-NO, SLIDE, TH; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST-N O; Contact Voltage DC Max:50V; Contact Current DC Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switch, 4Pos, Spst-No, Slide, Th; No. Of Circuits Apem - 29Y2200 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 4Pos, Spst-No, Slide, Th; No. Of Circuits Apem
29Y2200
Dip Switch, 4Pos, Spst-No, Slide, Th; No. Of Circuits Apem 29Y2200
DIP SWITCH, 4POS, SPST-NO, SLIDE, TH; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST-N O; Contact Voltage DC Max:50V; Contact Current DC Max:100mA RoHS Compliant: Yes

DIP SWITCH, 4POS, SPST-NO, SLIDE, TH; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST-NO; Contact Voltage DC Max:50V; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 29Y2200
Product Name Dip Switch, 4Pos, Spst-No, Slide, Th; No. Of Circuits Apem
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-8101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 22.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Rotary Encoded DIP Switches - 334959 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
DIP Switch - 1-1825007-0 - TE Connectivity
Specs
Number of Positions Available 10
Features Available in Tape and Reel Packaging
Max Current Rating 0.4000 amps
View Details
3 suppliers
DIP Switches - 486-3-162-118-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details