APEM Components, Inc. DIP Switches - NDI03H NDI03H

Description
Manufacturer: Apem Inc. Win Source Part Number: 1082843-NDI03H Packaging: Tube/Rail Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Voltage Rating: 24VDC Current Rating: 25mA Height Above Board: 0.197" (5.00mm) Length: 0.337" (8.56mm) Mounting: Through Hole Body Material: Polybutylene Terephthalate (PBT), Glass Filled Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: No Categories: Switches Status: Active Temperature Range - Operating: -20°C to 85°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Apem Inc. Win Source Part Number: 1082843-NDI03H Packaging: Tube/Rail Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Voltage Rating: 24VDC Current Rating: 25mA Height Above Board: 0.197" (5.00mm) Length: 0.337" (8.56mm) Mounting: Through Hole Body Material: Polybutylene Terephthalate (PBT), Glass Filled Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: No Categories: Switches Status: Active Temperature Range - Operating: -20°C to 85°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - NDI03H - 1082843-NDI03H - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - NDI03H
1082843-NDI03H
DIP Switches - NDI03H 1082843-NDI03H
Manufacturer: Apem Inc. Win Source Part Number: 1082843-NDI03H Packaging: Tube/Rail Number of Positions: 3 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Voltage Rating: 24VDC Current Rating: 25mA Height Above Board: 0.197" (5.00mm) Length: 0.337" (8.56mm) Mounting: Through Hole Body Material: Polybutylene Terephthalate (PBT), Glass Filled Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: No Categories: Switches Status: Active Temperature Range - Operating: -20°C to 85°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Apem Inc.
Win Source Part Number: 1082843-NDI03H
Packaging: Tube/Rail
Number of Positions: 3
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Voltage Rating: 24VDC
Current Rating: 25mA
Height Above Board: 0.197" (5.00mm)
Length: 0.337" (8.56mm)
Mounting: Through Hole
Body Material: Polybutylene Terephthalate (PBT), Glass Filled
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Raised
Washable: No
Categories: Switches
Status: Active
Temperature Range - Operating: -20°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
NDI03H
DIP Switches / SIP Switches NDI03H
DIP Switches / SIP Switches 3pos 0.025A 24VDC 1/2 Pitch

DIP Switches / SIP Switches 3pos 0.025A 24VDC 1/2 Pitch

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
NDI03H
Switches - DIP Switches NDI03H
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1082843-NDI03H NDI03H NDI03H
Product Name DIP Switches - NDI03H DIP Switches / SIP Switches Switches - DIP Switches
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2396233-8 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
A6RS Rotay DIP Switch - A6RS-102RF - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 4.7 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 241262 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details