APEM Components, Inc. Slide Switches - MSS22G MSS22G

Description
Manufacturer: Apem Inc. Win Source Part Number: 1102089-MSS22G Packaging: Bulk Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Gold Current Rating: 0.4VA (AC/DC) Actuator Material: Thermoplastic Voltage Rating - AC: 20V Voltage Rating - DC: 20V Mounting: Through Hole Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 2.30mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Categories: Switches Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 60°C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Apem Inc. Win Source Part Number: 1102089-MSS22G Packaging: Bulk Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Gold Current Rating: 0.4VA (AC/DC) Actuator Material: Thermoplastic Voltage Rating - AC: 20V Voltage Rating - DC: 20V Mounting: Through Hole Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 2.30mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Categories: Switches Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 60°C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Slide Switches - MSS22G
1102089-MSS22G
Slide Switches - MSS22G 1102089-MSS22G
Manufacturer: Apem Inc. Win Source Part Number: 1102089-MSS22G Packaging: Bulk Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Gold Current Rating: 0.4VA (AC/DC) Actuator Material: Thermoplastic Voltage Rating - AC: 20V Voltage Rating - DC: 20V Mounting: Through Hole Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 2.30mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Categories: Switches Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 60°C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Apem Inc.
Win Source Part Number: 1102089-MSS22G
Packaging: Bulk
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Gold
Current Rating: 0.4VA (AC/DC)
Actuator Material: Thermoplastic
Voltage Rating - AC: 20V
Voltage Rating - DC: 20V
Mounting: Through Hole
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 2.30mm
Switch Travel: 2.00mm
Electrical Life: 10,000 Cycles
Categories: Switches
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 60°C
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Switches - Slide Switches - MSS22G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Slide Switches
MSS22G
Switches - Slide Switches MSS22G
SWITCH SLIDE DPDT 0.4VA 20V

SWITCH SLIDE DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches
Product Number 1102089-MSS22G MSS22G
Product Name Slide Switches - MSS22G Switches - Slide Switches
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Operating Temp 14 to 140 F (-10 to 60 C)
Maintained Switch Function ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 2300-MSN22BSG30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details