APEM Components, Inc. 12mm Square Tact Switches MJTP 12mm Series

Description
SPST momentary action with flush, round, keyed, or square actuator. Through hole mounting and long operating life.
Description
SPST momentary action with flush, round, keyed, or square actuator. Through hole mounting and long operating life.

Suppliers

Company
Product
Description
Supplier Links
12mm Square Tact Switches - MJTP 12mm Series - APEM Components, Inc.
Haverhill, MA, USA
12mm Square Tact Switches
MJTP 12mm Series
12mm Square Tact Switches MJTP 12mm Series
SPST momentary action with flush, round, keyed, or square actuator. Through hole mounting and long operating life.

SPST momentary action with flush, round, keyed, or square actuator. Through hole mounting and long operating life.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Touch Switches and Tactile Switches
Product Number MJTP 12mm Series
Product Name 12mm Square Tact Switches
Switch Type Tact Switch
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9012-B1B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-5 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-4285-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Tactile Switches - 2-2213818-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details