APEM Components, Inc. Microminiature Slide Switches with Bifurcated Contact MJS Series

Description
1 and 2 pole with vertical or right angle actuators. Silver plated contacts, insert molded high temperature phenolic base.
Description
1 and 2 pole with vertical or right angle actuators. Silver plated contacts, insert molded high temperature phenolic base.

Suppliers

Company
Product
Description
Supplier Links
Microminiature Slide Switches with Bifurcated Contact - MJS  Series - APEM Components, Inc.
Haverhill, MA, USA
Microminiature Slide Switches with Bifurcated Contact
MJS Series
Microminiature Slide Switches with Bifurcated Contact MJS Series
1 and 2 pole with vertical or right angle actuators. Silver plated contacts, insert molded high temperature phenolic base.

1 and 2 pole with vertical or right angle actuators. Silver plated contacts, insert molded high temperature phenolic base.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Slide Switches
Product Number MJS Series
Product Name Microminiature Slide Switches with Bifurcated Contact
Actuator Type Raised Handle
Terminal Type Straight PC Pins
Operating Temp 14 to 140 F (-10 to 60 C)
Maintained Switch Function Maintained
Pole & Throw Specifications Single Pole, Single Throw (SPST); Double Pole, Single Throw (DPST)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825255-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
4 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 7347274P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through Hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); DPDT
View Details