TE Connectivity Slide Switches MLL1200S

Description
Slide Switch SPDT Surface Mount, Right Angle
Request a Quote Datasheet
Description
Slide Switch SPDT Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 450-1577-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1577-ND
Slide Switches 450-1577-ND
Slide Switch SPDT Surface Mount, Right Angle

Slide Switch SPDT Surface Mount, Right Angle

Buy Now Datasheet
Switch, Slide, Spdt, 300Ma, Smd; Contact Configuration Alcoswitch Te Connectivity - 11H4189 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 300Ma, Smd; Contact Configuration Alcoswitch Te Connectivity
11H4189
Switch, Slide, Spdt, 300Ma, Smd; Contact Configuration Alcoswitch Te Connectivity 11H4189
SWITCH, SLIDE, SPDT, 300mA, SMD; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:-; Product Range:MLL Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:4V; Orientation:Right Angle RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 300mA, SMD; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:-; Product Range:MLL Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:4V; Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Slide Switches MLL1200S
SWITCH SLIDE SPDT 300MA 4V

SWITCH SLIDE SPDT 300MA 4V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
MLL1200S
Slide Switches MLL1200S
Slide Switches SPDT RA SMT SLIDE SWITCH

Slide Switches SPDT RA SMT SLIDE SWITCH

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 450-1577-ND 11H4189 MLL1200S MLL1200S
Product Name Slide Switches Switch, Slide, Spdt, 300Ma, Smd; Contact Configuration Alcoswitch Te Connectivity Switches - Slide Switches Slide Switches
Terminal Type Gull Wing
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 1825255-8 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
3 suppliers
Slide Switches - 7347280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 2300-MS20AFW01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
3 suppliers