Manufacturer: Apem Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1153736-MDB101C01C03
Contact Material: Silver
Orientation: Right Angle
Electrical Life: 100 kcycles
Operating Force: 450 mN
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Voltage Rating (AC): 125 V
Throw Configuration: SPDT
Max Operating Temperature: 55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1153736-MDB101C01C03C |
| Product Name | Custom Parts - Custom Parts (J - M) - MDB101C01C03C |