Normally open, normally closed or changeover configurations with either solder lug or printed circuit terminals. Available with pin plunger, hinge lever, roller lever or simulated roller lever actuators. 5 amp 250VAC rating, cULus and VDE recognition and very long mechanical life cycles.
| APEM Components, Inc. | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | MBB Series |
| Product Name | Snap Acting Micro-Limit Switches |
| Actuator Style | Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature) |
| Common Size | Micro |
| Base Material | Thermoplastic / Plastic |
| Actuator Material | Thermoplastic / Plastic |
| Standards and Certifications | RoHS; UL List; VDE |