Sealed Power Rocker Switch
ROCKER SWITCH, DPDT, 10A, 24VDC, GREY; Switch Operation:(On)-Off-(
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | KR47DAKEFG24N01XX02 | 05W7693 |
| Product Name | Rocker & Toggle Switches | Rocker Switch, Dpdt, 10A, 24Vdc, Grey; Switch Operation Apem |
| Rocker Actuator | Rocker |