APEM Components, Inc. Rocker Switches KR47CAKXXG

Description
IP68 DP mom-off-mom rocker switch,10A
Request a Quote Datasheet
Description
IP68 DP mom-off-mom rocker switch,10A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 507334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
507334
Rocker Switches 507334
IP68 DP mom-off-mom rocker switch,10A

IP68 DP mom-off-mom rocker switch,10A

Supplier's Site
Rocker Switches - 679-3337-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
679-3337-ND
Rocker Switches 679-3337-ND
Rocker Switch DPDT 10A (DC) Panel Mount, Snap-In

Rocker Switch DPDT 10A (DC) Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
KR47CAKXXG
Switches - Rocker Switches KR47CAKXXG
SWITCH ROCKER DPDT 10A 24V

SWITCH ROCKER DPDT 10A 24V

Supplier's Site
Rocker Switch, Dpdt, 5A, 24Vdc, Panel; Switch Operation Apem - 27X7458 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 5A, 24Vdc, Panel; Switch Operation Apem
27X7458
Rocker Switch, Dpdt, 5A, 24Vdc, Panel; Switch Operation Apem 27X7458
ROCKER SWITCH, DPDT, 5A, 24VDC, PANEL; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:KR Series; Contact Voltage VAC:-RoHS Compliant: Yes

ROCKER SWITCH, DPDT, 5A, 24VDC, PANEL; Switch Operation:(On)-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:KR Series; Contact Voltage VAC:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 507334 679-3337-ND KR47CAKXXG 27X7458
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Dpdt, 5A, 24Vdc, Panel; Switch Operation Apem
Momentary Contact Switch Function (on)-off-(on) Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Quick connect, solder Solder Terminals; Quick Connect / Blade Solder Terminals; Solder, Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS
Length / Diameter 1.45 inch (36.8 mm) 1.45 inch (36.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710040 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 221 F (105 C)
View Details