SWITCH ROCKER SPDT 10A 24V
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | KR362AKXXA16XX | KR362AKXXA16XX |
| Product Name | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Convex (Reverse V) | |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Solder Terminals; Solder, Quick Connect - 0.250\" (6.3mm) |