APEM Components, Inc. Rocker Switches KL462AKXA125

Description
Rocker switch +unlock,on-on,black/ yellow
Request a Quote Datasheet
Description
Rocker switch +unlock,on-on,black/ yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 7651204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
7651204
Rocker Switches 7651204
Rocker switch +unlock,on-on,black/ yellow

Rocker switch +unlock,on-on,black/yellow

Supplier's Site
Rocker Switches - 679-3322-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
679-3322-ND
Rocker Switches 679-3322-ND
Rocker Switch DPDT 10A (DC) Panel Mount, Snap-In

Rocker Switch DPDT 10A (DC) Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
KL462AKXA125
Switches - Rocker Switches KL462AKXA125
SWITCH ROCKER DPDT 10A 24V

SWITCH ROCKER DPDT 10A 24V

Supplier's Site
Rocker Switch, Dpdt, 5A, 24Vdc, Panel; Switch Operation Apem - 27X7442 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 5A, 24Vdc, Panel; Switch Operation Apem
27X7442
Rocker Switch, Dpdt, 5A, 24Vdc, Panel; Switch Operation Apem 27X7442
ROCKER SWITCH, DPDT, 5A, 24VDC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black, Yellow; Product Range:KL Series; Contact Voltage VAC:-RoHS Compliant: Yes

ROCKER SWITCH, DPDT, 5A, 24VDC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black, Yellow; Product Range:KL Series; Contact Voltage VAC:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 7651204 679-3322-ND KL462AKXA125 27X7442
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Dpdt, 5A, 24Vdc, Panel; Switch Operation Apem
Momentary Contact Switch Function On-on On-On
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Quick connect, solder Solder Terminals; Quick Connect / Blade Solder Terminals; Solder, Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS
Length / Diameter 1.45 inch (36.8 mm) 1.45 inch (36.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Self-Grounding Decorative Switch, Residential Grade - 1004S - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Rocker Switches - Z8519-ND - DigiKey
Aratas America LLC
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
View Details
2 suppliers
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details