APEM Components, Inc. Rocker Switches KG412A2XDA26X6

Description
Rocker Switch DPST 15A (DC) Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 15A (DC) Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 679-4045-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
679-4045-ND
Rocker Switches 679-4045-ND
Rocker Switch DPST 15A (DC) Panel Mount, Snap-In

Rocker Switch DPST 15A (DC) Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches - 3985106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
3985106
Rocker Switches 3985106
IP65 DPST on-off red LED rocker switch

IP65 DPST on-off red LED rocker switch

Supplier's Site
Shenzhen, China
Switches - Rocker Switches
KG412A2XDA26X6
Switches - Rocker Switches KG412A2XDA26X6
SWITCH ROCKER DPST 15A 12V

SWITCH ROCKER DPST 15A 12V

Supplier's Site
Rocker Switch, Dpst, 15A, 12Vdc, Panel; Switch Operation Apem - 75K7609 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 15A, 12Vdc, Panel; Switch Operation Apem
75K7609
Rocker Switch, Dpst, 15A, 12Vdc, Panel; Switch Operation Apem 75K7609
ROCKER SWITCH, DPST, 15A, 12VDC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:KG series; Contact Current AC Max:15A RoHS Compliant: Yes

ROCKER SWITCH, DPST, 15A, 12VDC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:KG series; Contact Current AC Max:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 679-4045-ND 3985106 KG412A2XDA26X6 75K7609
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Dpst, 15A, 12Vdc, Panel; Switch Operation Apem
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Solder Terminals; Quick Connect / Blade Quick connect, solder Solder Terminals; Solder, Quick Connect - 0.250\" (6.3mm)
Features Illuminated; Dustproof Illuminated Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710020 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 185 F (85 C)
View Details