APEM Components, Inc. Push Button Switches IZPR1S422

Description
APEM IZPR1S422 Push Button Switch
Request a Quote Datasheet
Description
APEM IZPR1S422 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2675273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2675273
Push Button Switches 2675273
APEM IZPR1S422 Push Button Switch

APEM IZPR1S422 Push Button Switch

Supplier's Site
Pushbutton Switches - IZPR1S422 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IZPR1S422
Pushbutton Switches IZPR1S422
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Switch, Latching, Blk, Solder; Switch Operation Apem - 58T6969 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Latching, Blk, Solder; Switch Operation Apem
58T6969
Switch, Latching, Blk, Solder; Switch Operation Apem 58T6969
SWITCH, LATCHING, BLK, SOLDER; Switch Operation:Off-On; Contact Configuration:SPST; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V; Contact Current Max:100mA; Switch Terminals:Solder Lug; Product Range:IZ Series; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, LATCHING, BLK, SOLDER; Switch Operation:Off-On; Contact Configuration:SPST; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V; Contact Current Max:100mA; Switch Terminals:Solder Lug; Product Range:IZ Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - IZPR1S422 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
IZPR1S422
Pushbutton Switches IZPR1S422
Pushbutton Switches Switch Latching

Pushbutton Switches Switch Latching

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2675273 IZPR1S422 58T6969 IZPR1S422
Product Name Push Button Switches Pushbutton Switches Switch, Latching, Blk, Solder; Switch Operation Apem Pushbutton Switches
Switch Function Momentary Contact Off-On
Configuration Normally Open (NO)
Switching Mechanism 1 NO Single Pole, Single Throw (SPST); SPST
Features Illuminated Switch; Pilot Light; RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-91B1-00D - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1115831 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton - 10206725 - Radwell International
Allen-Bradley / Rockwell Automation
View Details