APEM Components, Inc. Pushbutton Switches ISR3SADB00

Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet
Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ISR3SADB00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ISR3SADB00
Pushbutton Switches ISR3SADB00
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Push Button Switches - 1226268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1226268
Push Button Switches 1226268
APEM ISR3SADB00 Push Button Switch

APEM ISR3SADB00 Push Button Switch

Supplier's Site
Pb Switch, Spst-No, 0.4A/32Vac, Solder; Switch Operation Apem - 33AC4012 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 0.4A/32Vac, Solder; Switch Operation Apem
33AC4012
Pb Switch, Spst-No, 0.4A/32Vac, Solder; Switch Operation Apem 33AC4012
PB SWITCH, SPST-NO, 0.4A/32VAC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:32V; Contact Voltage DC Nom:-; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IS Series;RoHS Compliant: Yes

PB SWITCH, SPST-NO, 0.4A/32VAC, SOLDER; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:32V; Contact Voltage DC Nom:-; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IS Series;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number ISR3SADB00 1226268 33AC4012
Product Name Pushbutton Switches Push Button Switches Pb Switch, Spst-No, 0.4A/32Vac, Solder; Switch Operation Apem
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder lug Solder Terminals; Solder Lug
Features DustProof; RoHS; Weather resistant or waterproof RoHS
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-91B1-00EY - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
Features Illuminated Switch
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
Push Button Switches - 1758162 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Maintained Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Pushbutton - 922851 - Radwell International
Allen-Bradley / Rockwell Automation
View Details