APEM Components, Inc. Push Button Switches IRR3V222

Description
APEM IRR3V222 Push Button Switch
Request a Quote Datasheet
Description
APEM IRR3V222 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 6911697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
6911697
Push Button Switches 6911697
APEM IRR3V222 Push Button Switch

APEM IRR3V222 Push Button Switch

Supplier's Site
Switch, No, Round, Black, Ip67; Switch Operation Apem - 15R1781 - Newark, An Avnet Company
Chicago, IL, United States
Switch, No, Round, Black, Ip67; Switch Operation Apem
15R1781
Switch, No, Round, Black, Ip67; Switch Operation Apem 15R1781
SWITCH, NO, ROUND, BLACK, IP67; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:48V; Contact Current Max:4A; Switch Terminals:Screw; Product Range:IR Series; SVHC:No SVHCRoHS Compliant: Yes

SWITCH, NO, ROUND, BLACK, IP67; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:48V; Contact Current Max:4A; Switch Terminals:Screw; Product Range:IR Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 6911697 15R1781
Product Name Push Button Switches Switch, No, Round, Black, Ip67; Switch Operation Apem
Actuator Specifications Button
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals; Screw Screw Terminals; Screw
Features DustProof; RoHS; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 917994 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details