APEM Components, Inc. Pushbutton Switches IRR3S462

Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet
Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - IRR3S462 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IRR3S462
Pushbutton Switches IRR3S462
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Push Button Switches - 6911486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
6911486
Push Button Switches 6911486
APEM IRR3S462 Push Button Switch

APEM IRR3S462 Push Button Switch

Supplier's Site
Switch, No, Round, Red, Ip67; Switch Operation Apem - 15R1775 - Newark, An Avnet Company
Chicago, IL, United States
Switch, No, Round, Red, Ip67; Switch Operation Apem
15R1775
Switch, No, Round, Red, Ip67; Switch Operation Apem 15R1775
SWITCH, NO, ROUND, RED, IP67; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:48V; Contact Current Max:200mA; Switch Terminals:Solder; Product Range:IR Series; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, NO, ROUND, RED, IP67; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:48V; Contact Current Max:200mA; Switch Terminals:Solder; Product Range:IR Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number IRR3S462 6911486 15R1775
Product Name Pushbutton Switches Push Button Switches Switch, No, Round, Red, Ip67; Switch Operation Apem
Actuator Specifications Button
Switch Function Momentary Contact Off-(On)
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Terminals; Solder Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

A3C Pushbutton Switch (Lighted/Non-Lighted) (Cylindrical 12-dia.) - A3CA-90A1-14B - Aratas America LLC
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1116518 - RS Components, Ltd.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Pushbutton - 918064 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details