The IC, IQ and IL pushbuttons switches are momentary pushbuttons designed with a smooth tactile feel. The IQ offers a latching option. The switch series is designed with a threaded bushing and a snap-in mount. The switches are sealed to IP67. The pushbutton switch series have an electrical rating of 4A at 48VDC with expected life of 500,000 cycles.
| APEM Components, Inc. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | IQ Series |
| Product Name | Sealed Short Body And Latching Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO) |
| Terminal Type | Quick Connect/Blade (optional feature); Solder Terminals; Straight PC Pins (optional feature); Flying Leads |
| Features | Illuminated Switch (optional feature) |