APEM Components, Inc. Sealed & Lighted Push Button Switches IP Series

Description
The IP series pushbutton switch is offered with momentary and latching (push on – push off) configurations, and is available with illumination. An electrical rating of 100mA at 50 VDC with expected life of 200,000 cycles. Manufactured with gold plated silver contacts, and with solder lug or insulated wire lead terminals.
Description
The IP series pushbutton switch is offered with momentary and latching (push on – push off) configurations, and is available with illumination. An electrical rating of 100mA at 50 VDC with expected life of 200,000 cycles. Manufactured with gold plated silver contacts, and with solder lug or insulated wire lead terminals.

Suppliers

Company
Product
Description
Supplier Links
Sealed & Lighted Push Button Switches - IP Series - APEM Components, Inc.
Haverhill, MA, USA
Sealed & Lighted Push Button Switches
IP Series
Sealed & Lighted Push Button Switches IP Series
The IP series pushbutton switch is offered with momentary and latching (push on – push off) configurations, and is available with illumination. An electrical rating of 100mA at 50 VDC with expected life of 200,000 cycles. Manufactured with gold plated silver contacts, and with solder lug or insulated wire lead terminals.

The IP series pushbutton switch is offered with momentary and latching (push on – push off) configurations, and is available with illumination. An electrical rating of 100mA at 50 VDC with expected life of 200,000 cycles. Manufactured with gold plated silver contacts, and with solder lug or insulated wire lead terminals.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Pushbutton Switches
Product Number IP Series
Product Name Sealed & Lighted Push Button Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) (optional feature)
Terminal Type Quick Connect/Blade (optional feature); Solder Terminals; Straight PC Pins (optional feature); Wire Leads (optional feature)
Features Illuminated Switch (optional feature); Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 923467 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details