APEM IKH0203000 Rotary Coded DIP Switch
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches 2POS SPST 0.1A 24VDC 1/2 Pitch DIP Switch
DIP SWITCH, 2POS, 0.025A, 24VDC, SMD ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 8772201 | 679-4024-ND | IKH0203000 | IKH0203000 | 73AJ6881 |
| Product Name | Rotary Encoded DIP Switches | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Dip Switch, 2Pos, 0.025A, 24Vdc, Smd Rohs Compliant Apem |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Number of Positions Available | 2 | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Other Pole and Throw | Spst | SPST |