APEM Components, Inc. Push Button Switches IBR3SAD6

Description
APEM IBR3SAD6
Request a Quote Datasheet
Description
APEM IBR3SAD6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 3731640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
3731640
Push Button Switches 3731640
APEM IBR3SAD6

APEM IBR3SAD6

Supplier's Site
Switch, Spno, Round, Red; Switch Operation Apem - 97K1849 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spno, Round, Red; Switch Operation Apem
97K1849
Switch, Spno, Round, Red; Switch Operation Apem 97K1849
SWITCH, SPNO, ROUND, RED; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:50V; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IB Series; SVHC:No RoHS Compliant: Yes

SWITCH, SPNO, ROUND, RED; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:50V; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IB Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 3731640 97K1849
Product Name Push Button Switches Switch, Spno, Round, Red; Switch Operation Apem
Actuator Specifications Plunger
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder Solder Terminals; Solder Lug
Features DustProof; RoHS; Weather resistant or waterproof RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10159635 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details