APEM Components, Inc. Push Button Switches IBR3SAD3

Description
APEM IBR3SAD3
Request a Quote Datasheet
Description
APEM IBR3SAD3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 3731634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
3731634
Push Button Switches 3731634
APEM IBR3SAD3

APEM IBR3SAD3

Supplier's Site
Switch, Spno, Round, Green; Switch Operation Apem - 97K1848 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spno, Round, Green; Switch Operation Apem
97K1848
Switch, Spno, Round, Green; Switch Operation Apem 97K1848
SWITCH, SPNO, ROUND, GREEN; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:50V; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IB Series; SVHC:No RoHS Compliant: Yes

SWITCH, SPNO, ROUND, GREEN; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:50V; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IB Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 3731634 97K1848
Product Name Push Button Switches Switch, Spno, Round, Green; Switch Operation Apem
Actuator Specifications Plunger
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder Solder Terminals; Solder Lug
Features DustProof; RoHS; Weather resistant or waterproof RoHS
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-JWM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1116533 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Pushbutton - 6156523 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details