SWITCH SLIDE DPDT 3A 30V
Slide Switches DPDT 4A 125V On-Off-On
SWITCH, SLIDE, DPDT, 4A, 250V, THD; Contact Configuration:DPDT; Switch Operation:On-Off-On;
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | GH49S010001 | GH49S010001 | 95C9793 |
| Product Name | Switches - Slide Switches | Slide Switches | Switch, Slide, Dpdt, 4A, 250V, Thd; Contact Configuration Apem |
| Terminal Type | Solder Terminals | ||
| Operating Temp | -22 to 185 F (-30 to 85 C) | ||
| Momentary Switch Function | Other Momentary Contact; On-Off-On |