Slide Switches SPDT 4A 125V On-Off-On
SWITCH SLIDE SPDT 3A 30V
SWITCH, SLIDE, SPDT, 4A, 250V, THD; Contact Configuration:SPDT; Switch Operation:On-Off-On;
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | GH39Y010001 | GH39Y010001 | 95C9787 |
| Product Name | Slide Switches | Switches - Slide Switches | Switch, Slide, Spdt, 4A, 250V, Thd; Contact Configuration Apem |
| Operating Temp | -22 to 185 F (-30 to 85 C) | ||
| Momentary Switch Function | Other Momentary Contact; On-Off-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |