TE Connectivity Slide Switches 2-1825010-1

Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Travel : 2.79 MM  [.11 INCH ] Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 17.78 MM  [.7 INCH ] Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Surface Mount Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Extended, Side Grade : Telecom Product Type : Switch Switch Style : Auto-Insertable Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : SMT, Gull Wing
Request a Quote Datasheet
Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Travel : 2.79 MM  [.11 INCH ] Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 17.78 MM  [.7 INCH ] Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Surface Mount Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Extended, Side Grade : Telecom Product Type : Switch Switch Style : Auto-Insertable Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : SMT, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 2-1825010-1 - TE Connectivity
Berwyn, PA, United States
Slide Switches
2-1825010-1
Slide Switches 2-1825010-1
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Travel : 2.79 MM  [.11 INCH ] Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 17.78 MM  [.7 INCH ] Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Surface Mount Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Extended, Side Grade : Telecom Product Type : Switch Switch Style : Auto-Insertable Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : SMT, Gull Wing

Body Features


  • Actuator Color : Natural
  • Actuator Material : Nylon
  • Actuator Travel : 2.79 MM  [.11 INCH ]

Configuration Features


  • Configuration (Pole-Throw) : Four Pole - Double Throw
  • Number of Actuators : Single
  • Number of Slide Switch Positions : 2
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper Alloy
  • Slide Switch Contact Current Rating (AMP) : .4
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 2.79 MM  [.11 INCH ]
  • Length : 17.78 MM  [.7 INCH ]
  • Width : 7.37 MM  [.29 INCH ]

Electrical Characteristics


  • Slide Switch Voltage Rating (VDC) : 20

Identification Marking


  • Stamped Marking : With

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : Without
  • Slide Switch Mounting Angle : Right Angle
  • Slide Switch Mounting Type : Surface Mount

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Actuator Style : Extended, Side
  • Grade : Telecom
  • Product Type : Switch
  • Switch Style : Auto-Insertable
  • Switch Type : Slide
  • Terminal Configuration : Standard
  • Threaded Case : Without

Termination Features


  • Termination Type : SMT, Gull Wing
Buy Now
Slide Switches - 450-1928-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1928-ND
Slide Switches 450-1928-ND
Slide Switch 4PDT Surface Mount, Right Angle

Slide Switch 4PDT Surface Mount, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
2-1825010-1
Switches - Slide Switches 2-1825010-1
SWITCH SLIDE 4PDT 0.4VA 20V

SWITCH SLIDE 4PDT 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 2-1825010-1 450-1928-ND 2-1825010-1
Product Name Slide Switches Slide Switches Switches - Slide Switches
Terminal Type Surface Mount Technology; SMT, Gull Wing Gull Wing
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw 4PDT 4PDT
Current Rating 0.4000 amps
Base Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temp 14 to 185 F (-10 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Specs
Operating Temp -4 to 158 F (-20 to 70 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
View Details
2 suppliers
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
View Details