Win Source Part Number: 1196750-GH36Y010001
Category: Switches>Slide Switches
Series: G
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Tube
Contact Material: Silver (Ag)
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Voltage Rating - DC: 30 V
Standard Package: 50
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 4.70mm
Switch Travel: 2.20mm
Electrical Life: 40,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: APEM Inc.
Base Product Number: GH36Y
SWITCH SLIDE SPDT 3A 30V
SWITCH, SLIDE, SPDT, 4A, 250V, THD; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:G Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V RoHS Compliant: Yes
Slide Switches SPDT 0.4VA 20VAC/DC On-On
| Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1196750-GH36Y010001 | GH36Y010001 | 95C9783 | GH36Y010001 |
| Product Name | Switches - Slide Switches | Switches - Slide Switches | Switch, Slide, Spdt, 4A, 250V, Thd; Contact Configuration Apem | Slide Switches |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Operating Temp | -22 to 185 F (-30 to 85 C) | |||
| Maintained Switch Function | ON / ON (Low / High) | |||
| Momentary Switch Function | Other Momentary Contact; On-On |