APEM Components, Inc. Switches - Slide Switches GH36W010001

Description
SWITCH SLIDE SPDT 3A 30V
Datasheet
Description
SWITCH SLIDE SPDT 3A 30V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Slide Switches
GH36W010001
Switches - Slide Switches GH36W010001
SWITCH SLIDE SPDT 3A 30V

SWITCH SLIDE SPDT 3A 30V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
GH36W010001
Slide Switches GH36W010001
Slide Switches SPDT 4A 125V On-On

Slide Switches SPDT 4A 125V On-On

Buy Now Datasheet
Switch, Slide, Spdt, 4A, 250V, Thd; Contact Configuration Apem - 95C9782 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 4A, 250V, Thd; Contact Configuration Apem
95C9782
Switch, Slide, Spdt, 4A, 250V, Thd; Contact Configuration Apem 95C9782
SWITCH, SLIDE, SPDT, 4A, 250V, THD; Contact Configuration:SPDT; Switch Operation:On-On; Product Range:G Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V; Orientation:Right Angle RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 4A, 250V, THD; Contact Configuration:SPDT; Switch Operation:On-On; Product Range:G Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V; Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches
Product Number GH36W010001 GH36W010001 95C9782
Product Name Switches - Slide Switches Slide Switches Switch, Slide, Spdt, 4A, 250V, Thd; Contact Configuration Apem
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switches - 1-1825010-8 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
Current Rating 0.3000 amps
View Details
6 suppliers
Slide Switches - 2300-MS22ASG40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
3 suppliers