TE Connectivity Slide Switches 1-1825010-8

Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Positions : 4 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Product Length : 17.78 MM  [.7 INCH ] Product Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Leg Style : Gull Wing Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet
Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Positions : 4 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Product Length : 17.78 MM  [.7 INCH ] Product Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Leg Style : Gull Wing Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1-1825010-8 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1-1825010-8
Slide Switches 1-1825010-8
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Positions : 4 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Product Length : 17.78 MM  [.7 INCH ] Product Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Leg Style : Gull Wing Termination Features Termination Method to PCB : Surface Mount

Body Features


  • Actuator Color : Natural
  • Actuator Material : Nylon
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Actuator Travel : 2.79 MM  [.11 INCH ]
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Four Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 4
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 2.79 MM  [.11 INCH ]
  • Product Length : 17.78 MM  [.7 INCH ]
  • Product Width : 7.37 MM  [.29 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .3
  • Operating Voltage (VAC) : 115
  • Operating Voltage (VDC) : 28

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Other


  • Grade : Telecom

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Actuator Type : Slide
  • Leg Style : Gull Wing

Termination Features


  • Termination Method to PCB : Surface Mount
Buy Now
Slide Switches - 450-1815-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1815-ND
Slide Switches 450-1815-ND
Slide Switch 4PDT Surface Mount

Slide Switch 4PDT Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Slide Switches - 1-1825010-8
813602-1-1825010-8
Slide Switches - 1-1825010-8 813602-1-1825010-8
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 813602-1-1825010-8 Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Contact Finish: Silver Contact Material: Copper Alloy Actuator Material: Polyamide (PA46), Nylon 4/6 Voltage Rating - AC: 115V Circuit: 4PDT Contact Timing: Shorting (MBB) Switch Function: On-On Actuator Type: Standard Actuator Length: 2.79mm Switch Travel: 2.79mm Electrical Life: 15,000 Cycles Operating Force: 950gf Mechanical Life: 15,000 Cycles Temperature Range - Operating: -40°C ~ 80°C Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (AC)

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 813602-1-1825010-8
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Contact Finish: Silver
Contact Material: Copper Alloy
Actuator Material: Polyamide (PA46), Nylon 4/6
Voltage Rating - AC: 115V
Circuit: 4PDT
Contact Timing: Shorting (MBB)
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 2.79mm
Switch Travel: 2.79mm
Electrical Life: 15,000 Cycles
Operating Force: 950gf
Mechanical Life: 15,000 Cycles
Temperature Range - Operating: -40°C ~ 80°C
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (AC)

Buy Now
Switches - Slide Switches 1-1825010-8
SWITCH SLIDE 4PDT 300MA 115V

SWITCH SLIDE 4PDT 300MA 115V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
1-1825010-8
Slide Switches 1-1825010-8
Slide Switches 4PDT AUTO-INSERTABLE SLIDE SWITCH

Slide Switches 4PDT AUTO-INSERTABLE SLIDE SWITCH

Buy Now Datasheet
Slide Switch, 4Pdt, 0.3A, 115Vac, Smd Rohs Compliant Alcoswitch Te Connectivity - 69AH9651 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, 4Pdt, 0.3A, 115Vac, Smd Rohs Compliant Alcoswitch Te Connectivity
69AH9651
Slide Switch, 4Pdt, 0.3A, 115Vac, Smd Rohs Compliant Alcoswitch Te Connectivity 69AH9651
SLIDE SWITCH, 4PDT, 0.3A, 115VAC, SMD ROHS COMPLIANT: YES

SLIDE SWITCH, 4PDT, 0.3A, 115VAC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1-1825010-8 450-1815-ND 813602-1-1825010-8 1-1825010-8 1-1825010-8 69AH9651
Product Name Slide Switches Slide Switches Slide Switches - 1-1825010-8 Switches - Slide Switches Slide Switches Slide Switch, 4Pdt, 0.3A, 115Vac, Smd Rohs Compliant Alcoswitch Te Connectivity
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw 4PDT 4PDT
Current Rating 0.3000 amps 0.3000 amps 0.3000 amps
Base Material Metal
Actuator Material Plastic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 450-1617-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Slide Switches - 1825032-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
6 suppliers
Slide Switches - 1571984-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
4 suppliers
Switch DIP OFF ON SPST 2 Raised Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole - 791-1825360-1 - Utmel Electronic Limited
Specs
Actuator Type Raised Handle
Terminal Type PC Pin
Operating Temp -22 F (-30 C)
View Details
2 suppliers